CR type lithium button batteries offer long shelf life and are ideal for items such as watches, memory support and cameras. All RS coin cells are mercury free.
Key Features. Non-rechargeable lithium coin cells. CR type suitable for intermittent high load applications. Long shelf life. Commonly used in applications like watches, calculators and cameras
Size = CR3032
Chemistry = Lithium Manganese Dioxide
Nominal Voltage = 3V
Capacity = 500mAh
Terminal Type = PCB Pin
Diameter = 30mm
Dimensions = 30 x 3.2mm
Mounting Orientation = Vertical
Coin, 30.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
BATTERY, COIN, 0.5AH, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Manganese
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Batteries | Batteries | Batteries |
Product Number | 7450853 | CR-3032/VCN-ND | 54X1946 |
Product Name | Batteries Non-Rechargeable (Primary) | Battery, Coin, 0.5Ah, 3V; Battery Voltage Panasonic Batteries | |
Primary Batteries | Lithium / Manganese Dioxide | Manganese Dioxide | |
Secondary Batteries | Lithium / Manganese Dioxide | ||
Specialty Cells | Coin Cell or Button Cell; CR3032 | Coin Cell or Button Cell | Coin Cell or Button Cell |
Voltage | 3 volts | 3 volts | |
Capacity | 0.5000 ampere-hr | 0.5000 ampere-hr | 0.5000 ampere-hr |