Dantona Industries, Inc. Battery; Lithium; 3 V; 270 mAh CR2430-FT1

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Battery; Lithium; 3 V; 270 mAh
70157346
Battery; Lithium; 3 V; 270 mAh 70157346
Voltage Rating 3 V, Lithium Coin Cell with PC Mounting Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Voltage Rating 3 V, Lithium Coin Cell with PC Mounting
Features

  • Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature
  • Stable Discharge Characteristics (Uniform Discharge Voltage)
  • Superior High-Rate Pulse Discharge Characteristics
  • Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
  • Superior Leakage Resistance
  • Extremely Safe (UL Recognized Component; File No. MH12383)
    Applications
  • Calculators
  • Electronic Notebooks
  • PC Cards
  • LED Related
  • Medical Equipment
  • Memory Back-Up Power Source
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157346
Product Name Battery; Lithium; 3 V; 270 mAh
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

Li-MnO2 Battery Series
Specs
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3A
Application Portable Electronic Devices
View Details
External RTC battery - 4026241L21610 - SECO
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 2.7 ampere-hr
View Details
AIM-35 Battery (with Meter) - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
 - 7760787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Voltage 1.2 volts
View Details