PS and PSG Series General Purpose Batteries
Battery, Lead Acid, 12 Volt, 2 Amp Hr, 187 Connector
Power-Sonic Corporation | Allied Electronics, Inc. | |
---|---|---|
Product Category | Batteries | Batteries |
Product Number | PS-1221S | 70115556 |
Product Name | PS and PSG Series General Purpose Batteries | Battery, Lead Acid, 12 Volt, 2 Amp Hr, 187 Connector |
Application | General Purpose | |
Voltage | 12 volts | 12 volts |
Width / Diameter | 0.8000 inch (20.32 mm) | |
Depth | 5.91 inch (150 mm) | |
Height | 0.8000 inch (20.32 mm) |