Dantona Industries, Inc.
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 4.5V, 650MAH
V19PX
Suppliers
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 4.5V, 650MAH
70157429
Supplier's Site
Technical Specifications
Product Category
|
Batteries |
Product Number
|
70157429 |
Product Name
|
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 4.5V, 650MAH |
Primary Batteries
|
Alkaline-manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Portable Electronic Devices
Voltage
3.7 to 14.4 volts
View Details
Specialty Cells
Battery Packs and Assemblies
Voltage
3 volts
Capacity
2.7 ampere-hr
View Details
Width / Diameter
3.86 inch (98 mm)
Depth
0.2559 inch (6.5 mm)
Height
3.33 inch (84.5 mm)
View Details
Secondary Batteries
Nickel-metal Hydride
Standard Cylindrical Battery Sizes
Cs
Voltage
1.2 volts
View Details