-20 to +60 °C, 100 mAh Capacity, Nickel-Cadmium Memory Save Batteries
Allied Electronics, Inc. | |
---|---|
Product Category | Batteries |
Product Number | 70115676 |
Product Name | Battery; 1.35 In. (Max.) H x 0.57 In. Dia (Max.); Rechargeable; 1.2 V; 110 mA |
Secondary Batteries | Nickel-cadmium |
Standard Cylindrical Battery Sizes | 2/3AA |
Specialty Cells | Nonstandard Cylindrical Batteries |
Voltage | 2.4 volts |