KOBA Co., Ltd. Rate Control KRC30-200

Description
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Control - KRC30-200 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Rate Control
KRC30-200
Rate Control KRC30-200
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated

KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension.

KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application.

  • Max. operation Cycle : 60 cycle/hour
  • Max. Impact Velocity : 0.6 m/sec
  • Temperature : Standard (-10~80℃) Special (-40~120℃)
  • Piston Rod : Hard Chrome( Over 25µ)
  • Body & Mount : Black Epoxy paint coating or Ni Plated
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KRC30-200
Product Name Rate Control
Cylinder Diameter 1.18 inch (30 mm)
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends
Body Material Black Epoxy Paint Coating or Ni Plated
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSR-20-25-Y5 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.9843 inch (25 mm)
Maximum Force (P1) 562 lbs (255 kg)
View Details
Jarret Shock Absorbers - CLR-800 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
HB Hydraulic Damper - Size 10/28 - Bansbach Easylift®
Specs
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 1.1 inch (28 mm)
View Details
 - Door Dampers - Weforma Dämpfungstechnik GmbH
Weforma Dämpfungstechnik GmbH
View Details