Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive interchange. Low Range (LROEMXT) Series products are also available to control velocities as low as 3 in./sec. and propelling forces as high as 4,000 lbs. OEMXT and OEM Large Series shock absorbers are fully field repairable.
Enidine Inc. | |
---|---|
Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
Product Number | OEMXT 1.5M x 2 |
Product Name | Adjustable Hydraulic Shock Absorbers / Mid-Bore |
Shock Absorber / Damper Type | Shock Absorber |
Dampening Method | Hydraulic |
Absorption / Damping Action | Compression; Extension |
Cylinder Diameter | 2.28 inch (58 mm) |
Rod Diameter | 0.5118 inch (13 mm) |