WorldWide Electric Corporation Pressure Switches - Air 69MC6L

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switches - Air - 69MC6L - WorldWide Electric Corporation
Rochester, NY, United States
Pressure Switches - Air
69MC6L
Pressure Switches - Air 69MC6L
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT

69J/69M Series

  • 1/4’’ Female NPT with pulsation orifice
  • 69J Rotatable unloader
  • 69M Stationary unloader

Suffix - Description
L AUTO-OFF disconnect lever
Y Unloader valve
2A 1/4” Male NPT
2C Four-port manifold (4 x 1/4” female)
69H Series

  • 3/8” Female NPT with pulsation orifice

Suffix - Description
U Unloader valve
2A 1/4” Male NPT
2S 1/4” Female NPT

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Pressure Switches
Product Number 69MC6L
Product Name Pressure Switches - Air
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Explosionproof Electric Sensors and Switches, ExCos/ExBin Range -  - Rotork plc
Specs
Pressure Measurement Gauge
Material Gas
Working Pressure Range 1.09 psi (0.7656 m H2O)
View Details
Pressure Switch with Internal Adjustment - NEMA 4X, 7, 9 & 13 - 123P - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Switch Point Range 1 to 2300 psi (0.7038 to 1619 m H2O)
View Details
Pressure Switches 20PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Differential Pressure Indicator - DPIS125V-PV-30-C-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details