The cost-effective 24 Series Delta-Pro™ pressure, vacuum, and differential pressure switches offer a unique blend of compact size, excellent performance, and environmental protection. Available with brass or polysulfone pressure connections the Delta-Pro is ideal for applications involving hot or cool air, water, gas or oil.
United Electric Controls Company | |
---|---|
Product Category | Pressure Switches |
Product Number | Delta-Pro 24 Series |
Product Name | Differential Pressure Switch |
Sensor Technology | Mechanical Deflection |
Pressure Measurement | Differential (optional feature); Gauge (optional feature); Vacuum (optional feature) |
Material | Gas |
Vacuum Range | -2 to 5414 torr (30 to -183 in Hg vac) |
Signal Output | Switch |