The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. This product is fitted with a reed switch position indicator
Edwards Vacuum | |
---|---|
Product Category | Vacuum Valves |
Product Number | GVI 160 |
Product Name | Gate Valve |
Type | Gate |
Port OD | ? to 6 inch (? to 152 mm) |
Vacuum / Pressure Range | Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr) |
Temperature Range | 212 to 482 F (100 to 250 C) |
Port Flange & Seal Type | ISO flange; ISO160 |