The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
WPT Power Corporation | WPT Power Corporation | |
---|---|---|
Product Category | Pneumatic Brakes | Pneumatic Brake and Clutch Assemblies |
Product Number | 206 | 206 |
Product Name | Low Inertia Spring Set Brake | Low Inertia Clutches and Brakes |
Torque | 654 Ft-lbs (887 N-m) | 828 Ft-lbs (1123 N-m) |
Pneumatic Pressure | 90 psi (63.34 m H2O) | 100 psi (70.38 m H2O) |
Maximum Speed | 5280 rpm | 3990 rpm |
Configuration | Disc | Disc |
Engagement | Friction | Friction |