ASRaymond Taper Pin 34845

Suppliers

Company
Product
Description
Supplier Links
Taper Pin - 34845 - ASRaymond
Maumee, OH, United States
Taper Pin
34845
Taper Pin 34845
Coiled Steel Spring Pins Spring steel Heat treated Black oil finish Chamfered ends Meet SAE J496 specifications Medium duty Rolled Spring Pins Meets SAE J496 specifications Carbon steel Black oil finish Taper Pins Low carbon steel Non-plated Recommended for applications where alignment is necessary or where disassembly is frequent Metric Rolled Spring Pins Meets DIN 1481 specifications High carbon steel Metric Cotter Pins Meets Din 94 specifications Meets ISO R 1234 specifications Steel Zinc plated Extended prong type

Coiled Steel Spring Pins

  • Spring steel
  • Heat treated
  • Black oil finish
  • Chamfered ends
  • Meet SAE J496 specifications
  • Medium duty

Rolled Spring Pins

  • Meets SAE J496 specifications
  • Carbon steel
  • Black oil finish

Taper Pins

  • Low carbon steel
  • Non-plated
  • Recommended for applications where alignment is necessary or where disassembly is frequent

Metric Rolled Spring Pins

  • Meets DIN 1481 specifications
  • High carbon steel

Metric Cotter Pins

  • Meets Din 94 specifications
  • Meets ISO R 1234 specifications
  • Steel
  • Zinc plated
  • Extended prong type
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Industrial Pins
Product Number 34845
Product Name Taper Pin
Pin Type NonthreadedTaper
Bulk/Assorted Package Bulk; (Package Quantity - 50)
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Naams Are129m Locating Pin -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Nominal Diameter 0.4921 inch (12.5 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-120-14ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1200 inch (3.05 mm)
View Details
2 suppliers
Dome Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Precision Pins - Knurled Pins - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Pin Type Knurled
Nominal Diameter 0.3750 inch (9.52 mm)
Length 3 inch (76.2 mm)
View Details