Hex bolts are partially threaded and can be used with a nut or in a tapped hole. The bolts are tightened with a wrench. Our RS Pro high tensile hexagon bolts have been designed to give you ease of assembly.
Length = 180mm
Thread Size = M16
Material = Steel
Steel Type = High Tensile Steel
Grade = 8.8
Finish = Bright Zinc Plated
Thread Pitch = 2
RS Components, Ltd. | |
---|---|
Product Category | Bolts |
Product Number | 9173306 |
Bolt Type | Hexagon Bolt |