Hex bolts are partially threaded and can be used with a nut or in a tapped hole. The bolts are tightened with a wrench. Our RS Pro hex bolts have been designed to give you ease of assembly.
Length = 30mm
Thread Size = M8
Material = Stainless Steel
Stainless Steel Type = 304, A2
Grade = 304
Finish = Plain
Thread Pitch = 1.25
RS Components, Ltd. | |
---|---|
Product Category | Bolts |
Product Number | 7976288 |
Bolt Type | Hexagon Bolt |