NBS Corp. 1/4-20 x 3-1/2" 307A Hex Machine Bolt, Zinc BG2HMB02003420Z

Description
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 3-1/2" 307A Hex Machine Bolt, Zinc - BG2HMB02003420Z - NBS Corp.
Vernon, CA, USA
1/4-20 x 3-1/2" 307A Hex Machine Bolt, Zinc
BG2HMB02003420Z
1/4-20 x 3-1/2" 307A Hex Machine Bolt, Zinc BG2HMB02003420Z
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HMB02003420Z
Product Name 1/4-20 x 3-1/2" 307A Hex Machine Bolt, Zinc
Bolt Type Machine Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew Bolt - M80-2320000B - Harwin Plc
Specs
Fastener Standards RoHS Compliant (2015/863/EU) with no Exemption required
Length 0.1969 inch (5 mm)
Metric M2
View Details
 - 4833258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel
Finish Plain
Inch # 6; # 8; # 10
View Details
Ceramic Bolt - SCX-M8-25-C - NBK America LLC
Specs
Length 0.9843 inch (25 mm)
Metric M8
View Details
Superbolt HyFit -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details