FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4090 MODEL
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4090 MODEL
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4090 MODEL