Tamper-Pruf Screws Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Button Head Torx 18-8 Stainless Steel | |
| Drilled Spanners Flat Head 18-8 Stainless Steel Machine Screws | |
| Drilled Spanners Pan Head 18-8 Stainless Steel Machine Screws | |
| Drive Button Head Stainless Steel Machine Screw | |
| Drive Button Head Stainless Steel Sheet Metal Screw | |
| Drive Flat Head Alloy Sheet Metal Screw | |
| Drive Flat Head Stainless Steel Machine Screw | |
| Drive Flat Head Stainless Steel Sheet Metal Screw | |
| Flat Head Hex Socket Metric 18-8 Stainless steel | |
| Flat Head Torx 18-8 Stainless Steel | |
| Hex Drive Button Head Alloy Machine Screw | |
| Hex Drive Button Head Alloy Sheet Metal Screw | |
| Hex Drive Button Head Metric 18-8Stainless Steel Machine Screw | |
| Hex Drive Button Head Stainless Steel Machine Screw | |
| Hex Drive Button Head Stainless Steel Sheet Metal Screw |
| << Prev | Next >> |