Spax International Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Hex Washer Head HCR - 1/4 x 2" | |
| Hex Washer Head HCR - 1/4 x 3" | |
| Hex Washer Head HCR - 1/4 x 6" | |
| Hex Washer Head HCR - 3/8 x 5" | |
| Hex Washer Head HCR - 3/8 x 6" | |
| Hex Washer Head HCR - 5/16 x 3" | |
| Hex Washer Head HCR - 5/16 x 3-1/2" | |
| Hex Washer Head HCR - 5/16 x 4" | |
| Hex Washer Head Yellow Zinc - 1/2 x 10" | |
| Hex Washer Head Yellow Zinc - 1/2 x 12" | |
| Hex Washer Head Yellow Zinc - 1/2 x 5" | |
| Patented MULTI head design featuring ribs on the underside of the head facilitates a clean, flush or countersunk finish in wood and acts as a brake against metal hardware to... | |
| SPAX Stainless Steel Screws offer the ultimate corrosion resistance and long term aesthetics in wood deck/railing and other exterior wood applications. | |
| SPAX® MDF Screws are specifically designed to prevent splitting in Medium Density Fiberboard (MDF) and hardwoods without pre-drilling. Also very effective for attaching lightweight, high-density polyurethane trim." | |
| SPAX® Pan Head Construction Screws provide excellent draw down and holding performance in multiple materials where a flush or countersunk installation is not possible or desired. | |
| SPAX® Power Lags | |
| SPAX® PowerLags bring a new level of fastening efficiency and reliability to log home and timber frame construction. Engineered specifically for these demanding wood-to-wood structural applications, SPAX® PowerLags feature patented... | |
| SPAX® Stainless Steel Screws off the ultimate corrosion resistance and long term aesthetics in wood deck/railing and other exterior wood applications. | |
| SPAX® T-STAR WASHER HEAD | |
| SPAX® Cabinet Screws are a unique, quality fastener engineered to ensure a secure, aesthetically-pleasi ng installation of fine cabinetry. Large, low-profile head design provides increased load bearing area. T-STAR... | |
| T-Star Flat Head - #14 x 4" |