The RS Pro hexagon head socket cap screws have a narrow head and are perfect for use in hard to reach areas, particularly in machine repair and maintenance. As this range is produced to 12.9 grade black self-colour high tensile steel, they are ideal when corrosion resistance is not required but a stronger more hardened material than 8.8 and 10.9 great steel is required.
Can be used instead of hex bolt when there is less clearance,Socket Head Cap Screw â strongest of all head styles,Head height is equal to shank diameter
Thread Size = M5
Length = 25mm
Head Shape = Hex Socket Cap
Material = Steel
Finish = Black Oxide
RS Components, Ltd. | |
---|---|
Product Category | Screws |
Product Number | 4733697 |
Screw Type | Socket Screws |
Head Type | Hexagon Head; Socket Head Cap |
Material | Steel |