Bright zinc plated and clear passivated
Length Imperial = 3/4in
Length Metric = 19mm
Thread Size UTS = No. 10
Head Shape = Pan
Drive Type = Pozidriv
Finish = Bright Zinc Plated
Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Screws |
Product Number | 5465761 |
Screw Type | Self Drilling / Thread Cutting Screw |
Head Type | Pan Head |
Standard Drives | Posidriv® |
Material | Steel |