The RS Pro hexagon head socket cap screws have a narrow head and are perfect for use in hard to reach areas. The fastener is an excellent choice for your machine repairs and maintenance. The range of socket cap screws are produced to 12.9 grade BZP high tensile steel, are ideal when corrosion resistance is not required but a stronger more hardened material than 8.8 and 10.9 great steel is.
Thread Size = M8
Length = 75mm
Thread Pitch = 1.25mm
Head Shape = Hex Socket Cap
Material = Steel
Finish = Zinc Plated
Thread Type = Metric
RS Components, Ltd. | |
---|---|
Product Category | Screws |
Product Number | 1247278 |
Screw Type | Socket Screws |
Head Type | Hexagon Head; Socket Head Cap |
Material | Steel |