Pan American Screw, Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Bugle Phillips Coarse Type-17 | |
| Bugle Phillips Coarse | |
| Bugle Phillips Fine | |
| Bugle Phillips Self-Drilling Tek | |
| Bugle Phillips w/Nibs Lo Root® Type-17 Rustguard® | |
| Bugle Robertson® Drive w/Nibs Lo Root® Type-17 Rustguard® | |
| Fillister Head #2 Recex® Framelok® 5/8" Hi/Lo Type-17 | |
| Fillister Head #2 Robertson® 1/2 Lo Root® Type-17 | |
| Fillister Head #2 Robertson® 1/2 Single-Rolled Type-17 | |
| Fillister Head #2 Robertson® Pocketmaster® 1/2 Lo Root® Deep Type-17 | |
| Flat #1 Recex® Lo Root® Type-17 Screws | |
| Flat #2 Recex® Lo Root® Type-17 Screws | |
| Flat Pan Robertson® Composite Decking Screws | |
| Flat Phillips 2/3 Lo Root® Type-17 Installation | |
| Flat Phillips Drillcrete® Screws | |
| Flat Phillips Drive Euro Screws | |
| Flat Phillips Type-A Type-17 Hinge | |
| Flat Phillips w/Nibs Lo Root® Type-17 Sill | |
| Flat Pozi Drive Euro Screws Bulk | |
| Flat Pozi Drive Euro Screws Packaged | |
| Flat Recex® Woodmaster® Copperguard® Wood Decking Screws | |
| Flat Robertson® Seamaster® w/Nibs Lo Root® Type-17 305 Stainless Steel | |
| Flat w/Nibs Serrated Lo Root® Type-17 | |
| Hex Head w/ EPDM Washer Metal Roofing | |
| Hex Washer Hardened Lag Solid Wood Door Frame | |
| Hex Washer Slotted Drillcrete® Screws | |
| Lo Root® Type-17 Bulk | |
| Lo Root® Type-17 Packaged | |
| Pan Phillips Lo Root® Type-17 | |
| Recex® (1/2" O.D.) 1/2" Lo Root® Type-17 Bulk | |
| Recex® (1/2" O.D.) 1/2" Lo Root® Type-17 Packaged | |
| Recex® Lo Root® Type-17 Bulk | |
| Recex® Lo Root® Type-17 Packaged | |
| Robertson® Finish | |
| Robertson® Self Drilling Camtap® | |
| Round Washer Recex® Lo Root® Type-17 Bulk | |
| Round Washer Recex® Lo Root® Type-17 Packaged | |
| Round Washer Serrated Lo Root® Type-17 | |
| Self Drilling Camtap® Zinc & Painted Screws | |
| Serrated Lo Root® Bulk | |
| Serrated Lo Root® Packaged | |
| Square Drive Lo Root® Type-17 Bulk | |
| Trim Head w/Nibs Robertson® 305 Lo Root® Type-17 Stainless Steel Screws | |
| Truss Phillips Self Drilling Camtap® For Metal Studs | |
| Truss Recex® 1/2 Thread Lo Root® Type-17 For Wood Studs | |
| w/Nibs Robertson® 305 Lo Root® Type-17 Stainless Steel | |
| Wafer Phillips Cement Board Screws to Metal (Self Drilling Tek) | |
| Wafer Phillips Cement Board Screws to Wood (Hi/Lo Thread) |
| << Prev |