A disc style head with chamfered outer edge
#6-32 Pan Head Machine Screw Phillips Drive Nylon
Essentra Components | DigiKey | |
---|---|---|
Product Category | Screws | Screws |
Product Number | NSP-6-7-01 | RPC4514-ND |
Product Name | Machine Screws - Pan | Machine Screw |
Screw Type | Machine Screw | Machine Screw |
Material | Plastic; Nylon | Plastic; Nylon |
Head Type | Pan Head | |
Standard Drives | Philips / Frearson |