Ebinger Manufacturing Corp. Hex Screw - Non Metric HC5/16X3-1/2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HC5/16X3-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HC5/16X3-1/2
Hex Screw - Non Metric HC5/16X3-1/2
HEAT TREATED HCS MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • HEAT TREATED HCS MATERIAL
  • 3-1/2 INCH
  • 3.5 LENGTH - DECIMAL
  • 3-1/2 LENGTH - FRACTIONAL
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 50 PIECES
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet
Hex Screw - Non Metric - HC5/16X3-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HC5/16X3-1/2
Hex Screw - Non Metric HC5/16X3-1/2
HEAT TREATED HCS MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • HEAT TREATED HCS MATERIAL
  • 3-1/2 INCH
  • 3.5 LENGTH - DECIMAL
  • 3-1/2 LENGTH - FRACTIONAL
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 50 PIECES
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HC5/16X3-1/2
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Self-Tapping Screw Fastener - GizaTite® - Nitto Seiko America
Specs
Screw Type Machine Screw; Self Drilling / Thread Cutting Screw
Head Type Pan Head; Washer Head
Material Aluminum (optional feature)
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2 X 0.40 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details