Atkore International
Hex Screw - Non Metric
HHCS03722-1/2IN EG
-
Atkore International
-
Atkore International
Datasheet
Suppliers
HEX TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
2 1/2 INCH
2 1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC THREAD SERIES
MACHINED, CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
WEIGHT 9.2 LB PER 100 PIECES
- HEX TYPE
- MILD STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 2 1/2 INCH
- 2 1/2 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- UNC THREAD SERIES
- MACHINED, CASE HARDENED PROCESS
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION
- UNISTRUT[R] BRAND
- WEIGHT 9.2 LB PER 100 PIECES
Supplier's Site
Datasheet
HEX TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
2 1/2 INCH
2 1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC THREAD SERIES
MACHINED, CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
WEIGHT 9.2 LB PER 100 PIECES
- HEX TYPE
- MILD STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 2 1/2 INCH
- 2 1/2 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- UNC THREAD SERIES
- MACHINED, CASE HARDENED PROCESS
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION
- UNISTRUT[R] BRAND
- WEIGHT 9.2 LB PER 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Screws |
Product Number
|
HHCS03722-1/2IN EG |
Product Name
|
Hex Screw - Non Metric |
Screw Type
|
Hex Screw - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Machine Screw
Head Type
Binding Head
Standard Drives
Slotted
View Details
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details