Daemar Inc. Style 165LA - Braided Compression Packing Disc Springs 165LA-188

Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165LA - Braided Compression Packing Disc Springs - 165LA-188 - Daemar Inc.
Lawrenceville, GA, USA
Style 165LA - Braided Compression Packing Disc Springs
165LA-188
Style 165LA - Braided Compression Packing Disc Springs 165LA-188
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM

Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden.
Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi
Speed: 4300 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165LA-188
Product Name Style 165LA - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Classification PTFE
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
View Details
Stuffing Box Packings - Packings - Freudenberg Sealing Technologies
Freudenberg Sealing Technologies
Specs
Seal Type Braided Packing
Cross Section Round
View Details
Food and Pharmaceutical PTFE Braided Packings - C1056/C1057 - John Crane, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; FDA Approved PTFE; PTFE / Aramid
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
View Details