Seal Master Corporation Datasheets for Inflatable Seals

Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface.
Inflatable Seals: Learn more

Product Name Notes
Custom Engineered Inflatable Bags Take advantage of Seal Master Corporation's extensive rubber fabricating expertise. Custom inflatable shapes and structures required for sealing and/or lifting purposes can be engineered and manufactured...
Inflatable Couplers: For an easy and cost-efficient method of fastening hoses for moving materials there is Seal Master's fabric-reinforced, elastomeric coupler. Over our 30-year history, Seal Master has designed and...
Plug-Together Seals Unique-design seal wraps around shafts to provide a 360° sealing capability. This type is used in many marine applications. Over our 30-year history, Seal Master has designed and...
Seal Master Inflatable Seal Basic Geometry: Seal Master inflatable seals inflate and deflate in three basic directions of operation: the axial (or normal to the mounting plane) direction, the radial-in...
Over our 30-year history, Seal Master has designed and manufactured a variety of custom rubber parts other than inflatable seals. Our capabilities range from large custom parts, like the original...
Small Ring Seals Examples of ring seals, which are used for laboratory testing and production line fixtures. (The seal shown on right has an outside diameter of only one inch.)...