Total Seal, Inc. Datasheets for Dynamic Seals

Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings.  This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more

Page: 1 2
Product Name Notes
Groove Sizes: .017 1/16 3/16
Groove Sizes: .043 .043 3.0
Groove Sizes: .043 .043 3/16
Groove Sizes: .043 1/16 3.0
Groove Sizes: .043 1/16 3/16
Groove Sizes: .7 1.2 2.0
Groove Sizes: .8 .8 1.5
Groove Sizes: 1.0 1.0 2.0
Groove Sizes: 1.0 1.2 2.0
Groove Sizes: 1.0 1.2 2.5
Groove Sizes: 1.0 1.2 2.8
Groove Sizes: 1.0 1.2 3.0
Groove Sizes: 1.2 .043 3.0
Groove Sizes: 1.2 1.2 3.0
Groove Sizes: 1.2 1.5 2.0
Groove Sizes: 1.2 1.5 3.0
Groove Sizes: 1.2 1.5 4.0
Groove Sizes: 1.5 .043 3.0
Groove Sizes: 1.5 1.5 3.0
Groove Sizes: 1/16 1/16 1/8
Groove Sizes: 1/16 1/16 3.0
Groove Sizes: 1/16 1/16 3/16
Groove Sizes: 2.0 2.0 4.75
Groove Sizes: 5/64 5/64 3/16

Next >>