Seals against coarse or fine granular contaminants and splashing liquids
GMN Bearing, USA Ltd. | |
---|---|
Product Category | Dynamic Seals |
Product Number | 15 x 35 x 10 |
Product Name | GMN Non-Contact Gap Seal |
Seal Type | Clearance / Labyrinth |
Sealing Element or Lip Material (ASTM Abbreviation) | Chemical Resistant Plastic |
Design Units | Metric |
Shaft O.D. or Seal I.D. | 0.5906 inch (15 mm) |