Seals against coarse or fine granular contaminants and splashing liquids
GMN Bearing, USA Ltd. | |
---|---|
Product Category | Dynamic Seals |
Product Number | 48 x 85 x 10 |
Product Name | GMN Non-Contact Gap Seal |
Seal Type | Clearance / Labyrinth |
Sealing Element or Lip Material (ASTM Abbreviation) | Chemical Resistant Plastic |
Design Units | Metric |
Shaft O.D. or Seal I.D. | 1.89 inch (48 mm) |