Daemar Inc. Style 574 Back Up Rings 574-337

Suppliers

Company
Product
Description
Supplier Links
Style 574 Back Up Rings - 574-337 - Daemar Inc.
Lawrenceville, GA, USA
Style 574 Back Up Rings
574-337
Style 574 Back Up Rings 574-337
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers Part Numbers                     T Reference                          A 574-004 thru 574-050          .049                         .045+/-.003 574-102 thru 574-178          .053                         .045+/-.003 574-201 thru 574-284          .050                         .040+/-.003 574-309 thru 574-395          .076                         .060+/-.004 574-425 thru 574-475          .117                         .096+/-.005

Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation.
PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers

Part Numbers                    T Reference                         A

574-004 thru 574-050          .049                        .045+/-.003

574-102 thru 574-178          .053                        .045+/-.003

574-201 thru 574-284          .050                        .040+/-.003

574-309 thru 574-395          .076                        .060+/-.004

574-425 thru 574-475          .117                        .096+/-.005

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Dynamic Seals
Product Number 574-337
Product Name Style 574 Back Up Rings
Seal Type Back-up Ring
Unlock Full Specs
to access all available technical data

Similar Products

Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Miba Industrial - Labyrinth Seals - Miba Industrial Bearings
Miba Industrial Bearings
Specs
Seal Type Clearance / Labyrinth Seal; Bearing Isolator
Seal Construction Rubber / Polymer
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE); Sintered Bronze (optional feature); Stainless Steel (optional feature); Felt (optional feature); Aluminum, Fluorosint, Nickel Graphite; Nickel Silver, Ni-resist, TORLON/ DURATRON, VESPEL
View Details
Mechanical Face Seals -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Seal Type Shaft Seals
Design Units Metric
Shaft O.D. or Seal I.D. 1.77 to 34.88 inch (45 to 886 mm)
View Details