Associated Spring Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
| Product Name | Notes |
|---|---|
| Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many... | |
| The Clover®Dome is a conical formed disc spring that utilizes stress-relieving cutouts on both the inner diameter and the outer diameter. These patented cutouts allow the Clover®Dome to achieve two... |