United Equipment Accessories, Inc. Datasheets for Slip Rings
Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine.
Slip Rings: Learn more
| Product Name | Notes |
|---|---|
| Full Performance in a Larger Unit UEA large bore slip rings have all the features of and performance capabilities similar to the S15 model. They are specifically designed for applications... | |
| Larger Center Passageways UEA designed this 10" - 14" large bore for customers who need an extra large bore slip ring. Because we custom build UEA slip rings out of... | |
| Performance & Economy in a Versatile Assembly The unique design of these UEA Slip Rings combines outstanding quality and performance with economy in manufacturing and installation. They are easily installed... | |
| Power in a Small Unit UEA is proud to offer this powerful slip ring unit, with an ID of only .500" - 1.00" (12.7mm - 25.4mm). It was conceptualized for... | |
| The Standard Bearer for All UEA Slip Rings The design and features of the 1.50" (38.1mm) unit make it our most popular and versatile slip ring. Our modular concept assures... |