Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.
Electro-Miniatures Corporation | |
---|---|
Product Category | Slip Rings |
Product Number | 2420-00 |
Product Name | 10 Amp Standard Slip Ring Assemblies |
Slip Ring Design | Capsule |
Configuration | Drum Type |
Maximum Voltage | 750 volts |
Maximum Current | 10 amps |