Waukesha Cherry-Burrell, An SPX Brand Universal I Series PD Pumps Model 060-UI

Description
0-600 RPM speed range. 2½" port size; 3" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal I Series PD Pumps - Model 060-UI - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Universal I Series PD Pumps
Model 060-UI
Universal I Series PD Pumps Model 060-UI
0-600 RPM speed range. 2½" port size; 3" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps

0-600 RPM speed range. 2½" port size; 3" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).

NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 060-UI
Product Name Universal I Series PD Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

3v Battery, Automatic, Time Controlled, Lubrication Pump - FP400B - KHK USA, Inc.
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1015.3 psi (714 m of Water)
Power Source DC
View Details
Diaphragm Gas Pump - UN 838 - KNF Neuberger, Inc.
KNF Neuberger, Inc.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.3 psi (5.1 m of Water)
Liquid Flow 8.976 GPM (34.00 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details