Taco Comfort Solutions Horizontal Split Case Pumps GT Pumps

Description
GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance: that's the GT Series. Features: Pump Casing Cast Iron Standard Ductile Iron available (Class 250# Only) Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss

Suppliers

Company
Product
Description
Supplier Links
Horizontal Split Case Pumps - GT Pumps - Taco Comfort Solutions
Cranston, RI, USA
Horizontal Split Case Pumps
GT Pumps
Horizontal Split Case Pumps GT Pumps
GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance: that's the GT Series. Features: Pump Casing Cast Iron Standard Ductile Iron available (Class 250# Only) Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring Mechanical Seal Handles a wide range of applications with superior longevity Carbon Rotating Element Silicon Carbide Stationary Seat Viton Elastomerss

GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance: that's the GT Series.
Features:
Pump Casing

  • Cast Iron Standard
  • Ductile Iron available (Class 250# Only)

Impeller

  • High-efficiency Double Suction Bronze Impeller
  • Stainless Steel Optional

Shaft

  • Carbon Steel Shaft
  • Stainless Steel Optional

Shaft Sleeve

  • Bronze or Stainless Steel
  • Replaceable Shaft Sleeves

Wear Ring

  • Bronze Replaceable Wear Ring

Mechanical Seal

  • Handles a wide range of applications with superior longevity
  • Carbon Rotating Element
  • Silicon Carbide Stationary Seat
  • Viton Elastomerss
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number GT Pumps
Product Name Horizontal Split Case Pumps
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Co., Inc.
Vaughan Co., Inc.
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details