Snap-on Industrial Brands Air Hydraulic Pump 1AP10T10L

Description
HAND TYPE 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE 10 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hydraulic Pump - 1AP10T10L - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
1AP10T10L
Air Hydraulic Pump 1AP10T10L
HAND TYPE 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE 10 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
  • HAND TYPE
  • 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE
  • 10 CU INCH FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • SOLID STEEL CYLINDER MATERIAL
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • POLYURETHANE SEAL DETAIL
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • COMBINATION CAPACITY 10 TON
  • CYLINDER BORE SIZE 1.69 INCH
  • CYLINDER STROKE LENGTH 10 INCH
  • CYLINDER PRESSURE RATING 8930 PSI
Supplier's Site Datasheet
Air Hydraulic Pump - 1AP10T10L - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
1AP10T10L
Air Hydraulic Pump 1AP10T10L
HAND TYPE 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE 10 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
  • HAND TYPE
  • 10.98 INCH L X 5.35 INCH W X 8.03 INCH H OVERALL SIZE
  • 10 CU INCH FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • SOLID STEEL CYLINDER MATERIAL
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • POLYURETHANE SEAL DETAIL
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • COMBINATION CAPACITY 10 TON
  • CYLINDER BORE SIZE 1.69 INCH
  • CYLINDER STROKE LENGTH 10 INCH
  • CYLINDER PRESSURE RATING 8930 PSI
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1AP10T10L
Product Name Air Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 6410 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
FSH-CM Series of slit coating pump system - FSH-CM - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Rotary Vane Pump
Pump Housing Material Stainless Steel; Teflon, Ceramic
Industry Served PhotoResist coating, Slot die coating, Perovskite solar cell coating
View Details
 - 9147054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Power Source DC; 12 V dc
Pump Housing Material Aluminum
View Details
LPG Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details