These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices.
Pump Specifications:
Free Flow Range: 850 - 2660 cc/min
Vacuum Range: 0 - 12.6 "Hg
Pressure Range: 0 - 7.7 psig
Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC
Motor Construction Options:
Ironless Core - Sleeve Bearing (single bearing also available)
Iron Core - Sleeve Bearing
Brushless - Ball Bearing
Diaphragm Material Options: Neoprene (EPDM & Viton also available)
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 1.2 oz (35 grams)
Size: 1.4 cubic inches
Sensidyne, LP | |
---|---|
Product Category | Liquid Handling Pumps |
Product Name | AA Series |
Pump Type | Diaphragm Pump |
Discharge Pressure | 7.7 psi (5.41 m of Water) |
Liquid Flow | 0.703 GPM (2.66 L/min) |
Power Source | DC; 4.5, 9 VDC, 6 VDC, 12 VDC |