Savino Barbera Srl Horizontal Centrifugal Pump OMA100

Description
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Centrifugal Pump - OMA100 - Savino Barbera Srl
Brandizzo (TO), Italy
Horizontal Centrifugal Pump
OMA100
Horizontal Centrifugal Pump OMA100
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.

These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc
Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley.
Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature.
Characteristics

  • Materials: PP, PVC, PVDF, PE-HD.
  • Mechanical seal with exclusive Savino Barbera design.
  • Small encumbrance: close-coupled construction.
  • Shaft keyed directly onto the motor shaft.
  • Standard sized PVC bases or customized in accordance with design.
  • Nozzles with hose adaptor threaded or flanged.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number OMA100
Product Name Horizontal Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
C-Box Air Powered Hydraulic Pumps - 61763 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Discharge Size 0.562 inch (14.29 mm)
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details