RS Components, Ltd. 4463506

Description
For transfer, demand delivery, filtration, high flow booster, beverage dispensing and continuous reverse osmosis applications. Specific gravity: 30 maximum. Self priming (up to 2m head). Quiet and energy efficient. Ingress protection to IP44. AD4/90 continues to run in closed valve conditions liquid being re-circulated via an internal bypass valve, AD500 ceases to run in closed valve conditions as it is fitted with a pressure switch Pump Type = Diaphragm Drive Type = Electric Maximum Flow Rate = 10.8L/min Maximum Head = 28m Maximum Working Pressure = 15 bar Input Connection = 1/2 in NPT Output Connection = 1/2 in NPT IP Rating = IP44 Series = AD Maximum Fluid Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4463506 - RS Components, Ltd.
Corby, Northants, United Kingdom
For transfer, demand delivery, filtration, high flow booster, beverage dispensing and continuous reverse osmosis applications. Specific gravity: 30 maximum. Self priming (up to 2m head). Quiet and energy efficient. Ingress protection to IP44. AD4/90 continues to run in closed valve conditions liquid being re-circulated via an internal bypass valve, AD500 ceases to run in closed valve conditions as it is fitted with a pressure switch Pump Type = Diaphragm Drive Type = Electric Maximum Flow Rate = 10.8L/min Maximum Head = 28m Maximum Working Pressure = 15 bar Input Connection = 1/2 in NPT Output Connection = 1/2 in NPT IP Rating = IP44 Series = AD Maximum Fluid Temperature = +60°C

For transfer, demand delivery, filtration, high flow booster, beverage dispensing and continuous reverse osmosis applications. Specific gravity: 30 maximum. Self priming (up to 2m head). Quiet and energy efficient. Ingress protection to IP44. AD4/90 continues to run in closed valve conditions liquid being re-circulated via an internal bypass valve, AD500 ceases to run in closed valve conditions as it is fitted with a pressure switch
Pump Type = Diaphragm
Drive Type = Electric
Maximum Flow Rate = 10.8L/min
Maximum Head = 28m
Maximum Working Pressure = 15 bar
Input Connection = 1/2 in NPT
Output Connection = 1/2 in NPT
IP Rating = IP44
Series = AD
Maximum Fluid Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 4463506
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

 - 1218590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.084 GPM (0.32 L/min)
View Details
 - 1241949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Liquid Flow 57.024 GPM (216.00 L/min)
Media Temperature 95 F (35 C)
View Details
 - 1226644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Liquid Flow 63.360 GPM (240.00 L/min)
Power Source Air or Pneumatic
View Details
 - 6679097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 30.5 psi (21.41 m of Water)
Liquid Flow 3.168 GPM (12.00 L/min)
View Details