RS Components, Ltd. 2145256

Description
Compact, submersible brass pump for use with clean water. Ideal for drinking water supplies, domestic water supplies etc. Pumps design eliminates risk of blocking and burning of motor, which is common in cast iron pumps because of oxidation in the small gap between impeller and casing. Reliable motor with water bath rotor (canned type) eliminates risk of contaminating drinking water. Class F motor, with class H windings, has high starting torque with the only run capacitor (PSC) mode in corrosion proof material. 316mm high. Incorporates automatic overload protection Supply Voltage = 230 V ac Maximum Head = 55m Body Material = Brass Maximum Fluid Temperature = +50°C Output Connection Size = 4in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2145256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact, submersible brass pump for use with clean water. Ideal for drinking water supplies, domestic water supplies etc. Pumps design eliminates risk of blocking and burning of motor, which is common in cast iron pumps because of oxidation in the small gap between impeller and casing. Reliable motor with water bath rotor (canned type) eliminates risk of contaminating drinking water. Class F motor, with class H windings, has high starting torque with the only run capacitor (PSC) mode in corrosion proof material. 316mm high. Incorporates automatic overload protection Supply Voltage = 230 V ac Maximum Head = 55m Body Material = Brass Maximum Fluid Temperature = +50°C Output Connection Size = 4in

Compact, submersible brass pump for use with clean water. Ideal for drinking water supplies, domestic water supplies etc. Pumps design eliminates risk of blocking and burning of motor, which is common in cast iron pumps because of oxidation in the small gap between impeller and casing. Reliable motor with water bath rotor (canned type) eliminates risk of contaminating drinking water. Class F motor, with class H windings, has high starting torque with the only run capacitor (PSC) mode in corrosion proof material. 316mm high. Incorporates automatic overload protection
Supply Voltage = 230 V ac
Maximum Head = 55m
Body Material = Brass
Maximum Fluid Temperature = +50°C
Output Connection Size = 4in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 2145256
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

 - 6679097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 30.5 psi (21.41 m of Water)
Liquid Flow 3.168 GPM (12.00 L/min)
View Details
 - 2145212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Liquid Flow 52.800 GPM (200.00 L/min)
Discharge Size 1.250 inch (31.75 mm)
View Details
 - 266597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Discharge Pressure 20.3 psi (14.28 m of Water)
Liquid Flow 9.240 GPM (35.00 L/min)
View Details
 - 480188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Discharge Pressure 1.3 psi (0.9177 m of Water)
Liquid Flow 0.092 GPM (0.35 L/min)
View Details