PressureParts.Com AR Pump, 1600/3 - 24mm Shaft XTA3G16N

Description
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA3G16N Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 3 Max Pressure (PSI): 1600 Required Power (EBHP): 3 Weight (lbs): 10 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 1600/3 - 24mm Shaft - XTA3G16N - PressureParts.Com
Omaha, NE, USA
AR Pump, 1600/3 - 24mm Shaft
XTA3G16N
AR Pump, 1600/3 - 24mm Shaft XTA3G16N
XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement. Specifications For Model: XTA3G16N Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 3 Max Pressure (PSI): 1600 Required Power (EBHP): 3 Weight (lbs): 10 PARTS LIST

XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze at higher pressures, oversized for strength and load disbursement.
Specifications For Model: XTA3G16N

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1750
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 3
  • Max Pressure (PSI): 1600
  • Required Power (EBHP): 3
  • Weight (lbs): 10
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number XTA3G16N
Product Name AR Pump, 1600/3 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Condensate Pumps -  - ebm-papst Inc.
ebm-papst Inc.
Specs
Pump Type Condensate Pump
Media low-viscosity media such as water, condensate or lyes
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Multi-Stage Centrifugal Pumps -  HZ -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Condensate Pump
Pump Housing Material Ductile Iron
Industry Served Firefighting Pumps, Condensates, Boiler Feeding, Municiple
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details