Milton Roy PRIMEROYAL® Series Metering Pumps Model PLG

Description
Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a variable eccentric drive that enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. It has an efficient design that achieves reliable performance within a minimal footprint. Our latest innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar). Built to API 675 standards, these pumps provide maximum performance in a minimal footprint. Compact, variable eccentric drive. They feature a variable eccentric drive with a no-lost-motion design. This drive enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. Modular design. Milton Roy Primeroyal pumps are an integrated pump system that can be precisely configured for your application. There are five frame sizes with a wide flow rate and pressure range, a selection of packed plunger, PTFE and metallic diaphragm liquid end types, and the capability for multiplexing in any combination of frame sizes. The Primeroyal are available in five frame sizes with a wide range of flow rates and pressures to precisely configure the pump for your application. Flow rate: from 0.05 gph (0.2 l/h) to 4,136 gph (15.66 m3/h) in simplex configuration Pressure: up to 20,000 psi (1,379 bar) Multiplexable Accuracy: ±1%, even for low flow rates and high pressures Stroke adjustment: from 0 to 100% of nominal flow rate Explosion-proof version: conforming to ATEX CE EX II 2 G/D c T3 or T4 upon request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRIMEROYAL® Series Metering Pumps - Model PLG - Milton Roy
Ivyland, PA, USA
PRIMEROYAL® Series Metering Pumps
Model PLG
PRIMEROYAL® Series Metering Pumps Model PLG
Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a variable eccentric drive that enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. It has an efficient design that achieves reliable performance within a minimal footprint. Our latest innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar). Built to API 675 standards, these pumps provide maximum performance in a minimal footprint. Compact, variable eccentric drive. They feature a variable eccentric drive with a no-lost-motion design. This drive enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. Modular design. Milton Roy Primeroyal pumps are an integrated pump system that can be precisely configured for your application. There are five frame sizes with a wide flow rate and pressure range, a selection of packed plunger, PTFE and metallic diaphragm liquid end types, and the capability for multiplexing in any combination of frame sizes. The Primeroyal are available in five frame sizes with a wide range of flow rates and pressures to precisely configure the pump for your application. Flow rate: from 0.05 gph (0.2 l/h) to 4,136 gph (15.66 m3/h) in simplex configuration Pressure: up to 20,000 psi (1,379 bar) Multiplexable Accuracy: ±1%, even for low flow rates and high pressures Stroke adjustment: from 0 to 100% of nominal flow rate Explosion-proof version: conforming to ATEX CE EX II 2 G/D c T3 or T4 upon request

Reliable and versatile metering pumps for critical chemical dosing applications

Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes.

The pumps feature a variable eccentric drive that enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. It has an efficient design that achieves reliable performance within a minimal footprint.

Our latest innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar).

Built to API 675 standards, these pumps provide maximum performance in a minimal footprint.

Compact, variable eccentric drive. They feature a variable eccentric drive with a no-lost-motion design. This drive enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability.

Modular design. Milton Roy Primeroyal pumps are an integrated pump system that can be precisely configured for your application. There are five frame sizes with a wide flow rate and pressure range, a selection of packed plunger, PTFE and metallic diaphragm liquid end types, and the capability for multiplexing in any combination of frame sizes.

The Primeroyal are available in five frame sizes with a wide range of flow rates and pressures to precisely configure the pump for your application.

  • Flow rate: from 0.05 gph (0.2 l/h) to 4,136 gph (15.66 m3/h) in simplex configuration
  • Pressure: up to 20,000 psi (1,379 bar)
  • Multiplexable
  • Accuracy: ±1%, even for low flow rates and high pressures
  • Stroke adjustment: from 0 to 100% of nominal flow rate
  • Explosion-proof version: conforming to ATEX CE EX II 2 G/D c T3 or T4 upon request
Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Liquid Handling Pumps
Product Number Model PLG
Product Name PRIMEROYAL® Series Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Water Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
TEXEL®Magnet Drive Pump - 6410 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
3v Battery, Automatic, Time Controlled, Lubrication Pump - FP400B - KHK USA, Inc.
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1015.3 psi (714 m of Water)
Power Source DC
View Details
High Flow Constant Flow Pump - FSH-CF150 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Rotary Vane Pump
Liquid Flow 1.902 GPM (7.20 L/min)
HP 2.14 HP
View Details