MAXPRO Technologies, Inc. Water or Oil L Series Pump L15-VE

Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil L Series Pump - L15-VE - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil L Series Pump
L15-VE
Water or Oil L Series Pump L15-VE
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head.

  • L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted.
  • L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
  • All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number L15-VE
Product Name Water or Oil L Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
W Series Aluminum Pumps - W600 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4000.0 to 4200.0 psi (2812 to 2953 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details