MAXPRO Technologies, Inc. Water or Oil PP-HL Series Pump PP72-HL

Description
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil PP-HL Series Pump - PP72-HL - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil PP-HL Series Pump
PP72-HL
Water or Oil PP-HL Series Pump PP72-HL
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available.

  • PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings.
  • PP-HL series pumps can be used with water or oil.
  • PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number.
  • All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PP72-HL
Product Name Water or Oil PP-HL Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
C-Box Air Powered Hydraulic Pumps - 61764 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Discharge Size 0.562 inch (14.29 mm)
View Details
Multistage Horizontal Centrifugal Pumps -  HZMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 880.573 GPM (3335.51 L/min)
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details