MAXPRO Technologies, Inc. Chemical PPSF Series Pump PPSF72

Description
PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a quote. PPSF pumps have stainless steel bodies and plungers. PPSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure is 145 psi. PPSF pumps requireless drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to PPSF catalog number.

Suppliers

Company
Product
Description
Supplier Links
Chemical PPSF Series Pump - PPSF72 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Chemical PPSF Series Pump
PPSF72
Chemical PPSF Series Pump PPSF72
PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a quote. PPSF pumps have stainless steel bodies and plungers. PPSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure is 145 psi. PPSF pumps requireless drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to PPSF catalog number.

PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections.
Click on the underlined item number below to request a quote.

  • PPSF pumps have stainless steel bodies and plungers.
  • PPSF pumps have PTFE seals with Viton2 O-rings.
  • Pumps come standard with a bottom inlet. For side inlet add – S.
  • Maximum air drive pressure is 145 psi. PPSF pumps requireless drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACM to PPSF catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PPSF72
Product Name Chemical PPSF Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details