Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM).
Capable of pumping fresh or sea water the pump’s robust design can handle the rigors of continues duty usage, is reversible, and has a built in thermal overload for added protection. Care not to run dry for extended periods of time will increase the pump longevity and ensure reliable performance for many years.
Features | |
• | Oil-resistant impeller |
• | Self-priming |
• | Easy maintenance |
• | Handle debris (bilge pumping) |
Johnson Pump, An SPX Brand | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | F4B-11 Ultra Ballast |
Product Name | DC Driven Impeller Pump |
Pump Type | Bilge Ballast Pump; Flexible Impeller; Self-Priming Pump |
Liquid Flow | 11.880 GPM (45.00 L/min) |
Discharge Size | 0.500 to 1.000 inch (12.7 to 25.4 mm) |
Power Source | DC; 12 VDC, 24 VDC |