The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.
HAWE North America Inc. | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | Model 6010 |
Product Name | Radial Piston Pump |
Pump Type | Piston Plunger Pump; Positive Displacement Pump; Radial Flow Pump; Reciprocating Pump; Turbine Pump |
Discharge Pressure | 10152.6 psi (7138 m of Water) |
Liquid Flow | 1.716 GPM (6.50 L/min) |