ET SERIES – 24 MM SOLID SHAFT, 13 MM BORE, 3400 RPM
General Pump | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | ET1312S34 |
Product Name | Triplex Plunger Pump, Solid Shaft |
Pump Type | Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump |
Discharge Pressure | 4450.0 psi (3129 m of Water) |
Liquid Flow | 3.400 GPM (12.88 L/min) |
Discharge Size | 0.375 inch (9.52 mm) |
Media Temperature | 165 F (74 C) |