General Pump High Pressure, Triplex Plunger Pump KT22A

Description
KT SERIES Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - KT22A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
KT22A
High Pressure, Triplex Plunger Pump KT22A
KT SERIES Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

KT SERIES

  • Flows from 7.2 GPM to 37.5 GPM
  • Double pressure packings
  • Pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-B hydraulic drive options available
  • 420 SS manifold (KT16A, 18A, 20A, 22A)
  • Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A)

KT Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.181";/30 mm
Stroke: 1.102";/26 mm
Pump Dimensions: 15.55"; x 13.4"; x 8.35";
Crankcase Oil Capacity: 67.63 oz./2 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KT22A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3630.0 psi (2552 m of Water)
Liquid Flow 13.700 GPM (51.89 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 4310 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Micro Fluid Injection / Cleaning Pump - FSH-MIC - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Positive Displacement Pump; Rotary Vane Pump; Cleaning Pump
HP 0.03 HP
Industry Served Cleaning agent point solution (chip, screen, lithium battery, etc.), Biochemical reagent point solution, Flavoring essence point liquid, Batching reagent addition
View Details
 - 1226644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Liquid Flow 63.360 GPM (240.00 L/min)
Power Source Air or Pneumatic
View Details
HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details